Anti-backlash spur gear with 360 teeth, 120 diametral pitch, and 20° pressure angle, available with a .2498 inch (1/4 inch) bore in clamp type configuration made from 303 stainless steel. The gear has a pitch diameter of 3.0000 inches and an outer diameter of 3.017 inches, with a face width of .104 inches. Hubs are 303 stainless steel with 302 stainless steel springs in spring temper. The design supports pin or clamp hub styles and is manufactured to meet AGMA 10 quality standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C120A360 |
| Product Name | 120 DP, 360 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 360 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |