Anti-backlash spur gears with 120 diametral pitch and 20° pressure angle, available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy, feature pin or clamp-type hubs with 1/8, 3/16, or 1/4 inch bores. The gear with 160 teeth has a pitch diameter of 1.3333 inches and an outside diameter of 1.350 inches. Springs and hubs are made from 302 and 303 stainless steel, respectively. Clamp-type hubs include a set screw for secure mounting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C120A160 |
| Product Name | 120 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |