S1A53A-C080S150 is an anti-backlash spur gear with 150 teeth, 80 pitch, and a 20° pressure angle, designed for precise motion control. It features a clamp-type hub with a 1/8 inch bore, a 1.2500 inch pitch diameter, and a 1.275 inch outer diameter. The gear is made from 303 stainless steel, while the hub and spring components are also 303 and 302 stainless steel respectively. The face width is 0.104 inch. The part is available in inch dimensions and complies with the 80 pitch standard.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C080S150 |
| Product Name | 80 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 150 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |