The S1A53A-C080A165 is an anti-backlash spur gear with 165 teeth, 80 diametral pitch, and a 20° pressure angle, designed for precision motion control. It features a clamp-type hub with a 0.2498 in (1/4 in) bore, made from 303 stainless steel gear and hub material with 302 stainless steel springs. The gear has a pitch diameter of 2.0625 in and an outside diameter of 2.088 in. The face width is 0.104 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C080A165 |
| Product Name | 80 DP, 165 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 165 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |