Anti-backlash spur gear with 96 teeth, 48 diametral pitch, and 20° pressure angle, designed for precision motion control. Mounts with clamp-type hub and has a 0.2498 inch (1/4 inch) bore. Constructed with 303 stainless steel gear and hub, and 302 stainless steel spring. Face width is 0.104 inch. Outer diameter is 2.042 inches, pitch diameter is 2.000 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C048S096 |
| Product Name | 48 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |