Anti-backlash spur gear with 90 teeth, 48 diametral pitch, and 20° pressure angle, designed for applications requiring minimized backlash. Available in clamp-type hub configuration with a 0.2498 inch (1/4 inch) bore, made from 2024-T4 or -T351 aluminum alloy anodized before cutting. The gear has a pitch diameter of 1.8750 inches and an outer diameter of 1.917 inches. The gear material is specified as aluminum alloy, and the hub style is clamp type as indicated by the 'C' code in the part number.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C048A090 |
| Product Name | 48 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |