The S1A53A-C048A075 is a 48 pitch, 75-tooth anti-backlash spur gear with a 20° pressure angle, clamp-type hub, and a 0.2498 inch (1/4 inch) bore, made from 303 stainless steel with the gear anodized before cutting. The hub is secured by a set screw, and the spring is 302 stainless steel in spring temper. The gear has a pitch diameter of 1.5625 inches and an outside diameter of 1.604 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A53A-C048A075 |
| Product Name | 48 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |