S15S10M018P1000G is a metric ground spur gear with 18 teeth, module 1, 20° pressure angle, and a 10 mm face width. It has a bore diameter of 18 mm with H7 tolerance and a hub diameter of 20 mm. The gear is made from AISI 4135 steel with tooth surfaces induction hardened to HRC 50-55 and meets ISO Class 5 precision standards. A 2 mm set screw is provided at 120° intervals for shaft retention. The shaft tolerance is specified as 0/-0.015 mm for an 18 mm bore.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S15S10M018P1000G |
| Product Name | 1 Module, 18 Teeth, 20° Pressure Angle 4135 Steel Gear. |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 18 |
| Design | Metric |
| Pressure Angle | 20° |