Stock Drive Products & Sterling Instrument - SDP/SI 35° Right handed spiral miter gear, Finish with ground tooth surface & Bore S13S1YMK40G30R28

Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S13S1YMK40G30R28 is a right-hand spiral miter gear with a module of 4, 30 teeth, a 20° pressure angle, and a 35° spiral angle. It has a 28 mm bore, 124.71 mm pitch diameter, 25 mm face width, and a 95 mm hub projection distance. The gear is made from AISI 1045 steel with tooth surfaces induction hardened to HRC 48-53 and finished with black oxide except for the ground bore and tooth surfaces.

Datasheet Summary
Powered by GS/AI

S13S1YMK40G30R28 is a right-hand spiral miter gear with a module of 4, 30 teeth, a 20° pressure angle, and a 35° spiral angle. It has a 28 mm bore, 124.71 mm pitch diameter, 25 mm face width, and a 95 mm hub projection distance. The gear is made from AISI 1045 steel with tooth surfaces induction hardened to HRC 48-53 and finished with black oxide except for the ground bore and tooth surfaces.

Suppliers

Company
Product
Description
Supplier Links
35° Right handed spiral miter gear, Finish with ground tooth surface & Bore - S13S1YMK40G30R28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
35° Right handed spiral miter gear, Finish with ground tooth surface & Bore
S13S1YMK40G30R28
35° Right handed spiral miter gear, Finish with ground tooth surface & Bore S13S1YMK40G30R28
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S13S1YMK40G30R28
Product Name 35° Right handed spiral miter gear, Finish with ground tooth surface & Bore
Gear Type Rack
Number of Teeth 30
Direction Right
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 30 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design English
View Details
Module 0.8, 15 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08015 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design Metric
View Details
Module 0.5, 45 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details
1:4 Ratio / 2 MOD Bevel Gear Set With Mating Gear ->A 1M 3MYZ2010 (Sold Separate ) - A 1M 3MYZ2040A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design Metric
Pressure Angle 20°
View Details