The S13F6Z-48A30A060 is a precision matched set of 48-pitch Fairloc® aluminum bevel gears with a 1:2 ratio, designed for power transmission between intersecting shafts. The set includes two gears with 30 and 60 teeth, a .625 inch bore, and an outside diameter of .937 inch for the 30-tooth gear and 1.250 inch for the 60-tooth gear. The gears are made from 2024-T4 or T351 aluminum alloy, anodized before cutting, and include a #4-40 socket head cap screw for mounting. The assembly requires a shaft with a .0001/.0008 inch clearance fit in the bore. The gear set is sold as a matched pair and features a 20° pressure angle.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S13F6Z-48A30A060 |
| Product Name | 48 Pitch, 1:2 Ratio Aluminum Fairloc® Bevel Gear Set |
| Gear Type | Rack |
| Pressure Angle | 20° |
| Material | Aluminum; Aluminum Set |