S13F6Z-48A30A045 is a 48-pitch Fairloc® miter and bevel gear set with a 1:1.5 ratio, consisting of a 30-tooth and a 45-tooth aluminum gear, designed for perpendicular shaft applications. The gears are machined from 2024-T4 or T351 aluminum alloy, anodized before cutting, and feature a 0.2498 inch bore with a 0.625 inch pitch diameter on the smaller gear and 0.812 inch on the larger. Both gears are supplied with a #4-40 socket head cap screw. The set has a diameter across teeth of 0.687 inch for the smaller gear and 0.9375 inch for the larger. The gears operate at a 20° pressure angle and require a controlled shaft tolerance of 0.0001 to 0.0008 inch for proper Fairloc® hub fit.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S13F6Z-48A30A045 |
| Product Name | 48 Pitch, 1:1.5 Ratio Aluminum Fairloc® Bevel Gear Set |
| Gear Type | Rack |
| Pressure Angle | 20° |
| Material | Aluminum; Aluminum Set |