The S13F4Z-64S32S064 is a precision-matched 64-pitch Fairloc® bevel gear set with a 1:2 ratio, consisting of a 32-tooth pinion and a 64-tooth gear, both made of 303 stainless steel. The set includes a socket head cap screw for mounting and is designed for use with shafts having a .0001/.0006 clearance fit in a 3/16-inch bore. The pitch diameters are 0.500 inch for the pinion and 1.000 inch for the gear, with overall dimensions of 0.750 inch in distance between shaft centers and 0.562 inch in face width. The gear set meets AGMA 10 standards for precision and is sold as a matched pair.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S13F4Z-64S32S064 |
| Product Name | 64 Pitch, 1:2 Ratio Stainless Steel Fairloc® Bevel Gear Set |
| Gear Type | Rack |
| Pressure Angle | 20° |
| Material | Stainless; Stainless Steel Set |