The S13F4Z-64S32S048 is a 64-pitch Fairloc® bevel gear set with a 1:1.5 ratio, composed of a 32-tooth stainless steel pinion and a 48-tooth stainless steel gear, sold as a matched pair. The gears have a 3/16-inch bore and are designed for use with a #2-56 socket head cap screw. The pitch diameter of the pinion is 0.500 inch and that of the gear is 0.750 inch, with an overall dimension A of 0.656 inch and dimension B of 0.562 inch. The set includes the specified cap screw for secure mounting.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S13F4Z-64S32S048 |
| Product Name | 64 Pitch, 1:1.5 Ratio Stainless Steel Fairloc® Bevel Gear Set |
| Gear Type | Rack |
| Pressure Angle | 20° |
| Material | Stainless; Stainless Steel Set |