S1354Z-64A32A096 is a 64 pitch 1:3 bevel gear set consisting of a 32-tooth gear and a 96-tooth gear, both made of 2024-T4 or -T351 aluminum alloy, with a 3/16 inch bore and a 20° pressure angle. The gears are sold as a matched pair with a .16 inch wide saw slot. Pitch diameters are 0.500 inches and 1.500 inches respectively, and the overall dimension A is 1.031 inches. The set is designed for power transfer between intersecting shafts, typically at 90°.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1354Z-64A32A096 |
| Product Name | 1:3 / 64 DP Bevel Gear, Aluminum & Aluminum material |
| Gear Type | Rack |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Aluminum; Aluminum (Set) |