Stock Drive Products & Sterling Instrument - SDP/SI 20 Teeth, 16DP Brass / Commercial Miter Gear A 1B 4-Y16020

Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 20 Teeth, 16DP Brass Miter Gear, part number A 1B 4-Y16020, is designed for applications requiring a 1:1 gear ratio and is suitable for transmitting motion at a 90° angle. It features a face width of 5/16 inches and a pressure angle of 20¬8. This gear is made from brass, which is known for its good machinability and corrosion resistance. It is important to note that gears of different materials should not be paired together; only gears made from the same material will properly mate. The gear's specifications include a pitch diameter of 1.250 inches and an outside diameter of 1.875 inches. This product is ideal for engineers looking for reliable miter gears in their mechanical designs.

Datasheet Summary
Powered by GS/AI

The 20 Teeth, 16DP Brass Miter Gear, part number A 1B 4-Y16020, is designed for applications requiring a 1:1 gear ratio and is suitable for transmitting motion at a 90° angle. It features a face width of 5/16 inches and a pressure angle of 20¬8. This gear is made from brass, which is known for its good machinability and corrosion resistance. It is important to note that gears of different materials should not be paired together; only gears made from the same material will properly mate. The gear's specifications include a pitch diameter of 1.250 inches and an outside diameter of 1.875 inches. This product is ideal for engineers looking for reliable miter gears in their mechanical designs.

Suppliers

Company
Product
Description
Supplier Links
20 Teeth, 16DP Brass / Commercial Miter Gear - A 1B 4-Y16020 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
20 Teeth, 16DP Brass / Commercial Miter Gear
A 1B 4-Y16020
20 Teeth, 16DP Brass / Commercial Miter Gear A 1B 4-Y16020
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 4-Y16020
Product Name 20 Teeth, 16DP Brass / Commercial Miter Gear
Gear Type Rack
Number of Teeth 20
Design English
Pressure Angle 20°
Tooth Form Straight
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04A150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
32 D.P., 12 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details
30 Teeth, 1 Module, ISO 8 / Steel Miter Gear - A 1C44MYK10030A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 30
Design Metric
View Details
32 D.P., 14.5° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details