The S1353Z-72S36A072 is a 72-pitch bevel gear set with a 1:2 ratio, consisting of a 36-tooth stainless steel drive gear and a 72-tooth aluminum driven gear, designed for power transmission between perpendicular shafts. The gears have a 20° pressure angle, 1/8-inch bore, and include a 1/32-inch saw slot. The drive gear has an outside diameter of 0.500 inch and a face width of 0.593 inch; the driven gear has an outside diameter of 1.000 inch and the same face width. Both gears are precision matched and supplied as a set. The material combination is explicitly specified as stainless steel and aluminum, with anodized aluminum used for the driven gear. The dimensions are consistent with the stated pitch and tooth count, and the set is intended for use in applications requiring compact, high-precision angular drive systems.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1353Z-72S36A072 |
| Product Name | 1:2 / 72 DP Bevel Gear, Stainless Steel & Aluminum material |
| Gear Type | Rack |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Aluminum; Stainless; Stainless Steel & Aluminum |