The S1346Z-48S30S045 is a precision matched bevel gear set with a 1:1-1/2 ratio, featuring a 30-tooth pinion and a 45-tooth gear, both made of 303 stainless steel, designed for 48 pitch application with a 20° pressure angle and a 1/4 inch bore. Each gear is secured with a #6-32 set screw and includes a .687 inch sub-drill diameter. The set is sold as a matched pair with a pitch diameter of 0.625 inch for the pinion and 0.812 inch for the gear, and a face width of 0.18 inch.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1346Z-48S30S045 |
| Product Name | 1:1-1/2 / 48 DP Bevel Gear, Stainless & Stainless Material |
| Gear Type | Rack |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Stainless; Stainless Steel (Set) |