S1343Z-72S24S024 is a precision matched set of 72 pitch, 20° pressure angle miter gears with a 1:1 ratio and 24 teeth, designed for 1/8 inch bore applications. Both gears in the set are made of 303 stainless steel, with a pitch diameter of 0.333 inch, face width of 0.437 inch, and an overall thickness of 0.437 inch. The set includes a #2-56 set screw for shaft retention. The gears are precision-machined and intended for orthogonal power transmission.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1343Z-72S24S024 |
| Product Name | 24 Teeth, 72DP / AGMA 10, Miter Gear ( Precision Matched Set ) |
| Gear Type | Rack |
| Number of Teeth | 24 |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |