S12M08M048N0510 is a nonmetallic hubless spur gear with a module of 0.8, 48 teeth, and a 20° pressure angle, made from acetal. It has a 10 mm bore, 5 mm face width, and an 38.4 mm pitch diameter. The gear conforms to metric standards and is designed for precision component applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12M08M048N0510 |
| Product Name | Module 0.8, 48 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |