Stock Drive Products & Sterling Instrument - SDP/SI 24 D.P., 96 Teeth, Cast Nylon With 1.969" Dia. Stainless Steel Core S12ABZ-024PC096

Description
You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable against moisture High torque transmission Lightweight Shock-absorbent Non-corrodible Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable against moisture High torque transmission Lightweight Shock-absorbent Non-corrodible Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S12ABZ-024PC096 is a 24-pitch hubless composite spur gear with 96 teeth, made of cast nylon 12 (PA12G) with a 303 stainless steel knurled core. It has a 1.969-inch bore diameter and a 0.250-inch face width. The gear features self-lubrication, quiet operation, dimensional stability against moisture, high torque transmission, lightweight construction, shock absorption, and non-corrodible properties. It is precision hobbed and machined with a 20° pressure angle.

Datasheet Summary
Powered by GS/AI

The S12ABZ-024PC096 is a 24-pitch hubless composite spur gear with 96 teeth, made of cast nylon 12 (PA12G) with a 303 stainless steel knurled core. It has a 1.969-inch bore diameter and a 0.250-inch face width. The gear features self-lubrication, quiet operation, dimensional stability against moisture, high torque transmission, lightweight construction, shock absorption, and non-corrodible properties. It is precision hobbed and machined with a 20° pressure angle.

Suppliers

Company
Product
Description
Supplier Links
24 D.P., 96 Teeth, Cast Nylon With 1.969
Hicksville, NY, United States
24 D.P., 96 Teeth, Cast Nylon With 1.969" Dia. Stainless Steel Core
S12ABZ-024PC096
24 D.P., 96 Teeth, Cast Nylon With 1.969" Dia. Stainless Steel Core S12ABZ-024PC096
You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable against moisture High torque transmission Lightweight Shock-absorbent Non-corrodible Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.

You May Also Need:

Shafts

Bearings

Couplings


AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S12ABZ-024PC096
Product Name 24 D.P., 96 Teeth, Cast Nylon With 1.969" Dia. Stainless Steel Core
Gear Type Spur; Rack
Number of Teeth 96
Design English
Pressure Angle 20°
AGMA AGMA 9
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 36 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
24 D.P., 16 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details
64 D.P., 14 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details
32 D.P., 14.5° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details