Stock Drive Products & Sterling Instrument - SDP/SI 48 D.P., 180 Teeth, Cast Nylon With 1.575" Dia. Stainless Steel Core S12A8Z-048PC180

Description
You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable against moisture High torque transmission Lightweight Shock-absorbent Non-corrodible Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable against moisture High torque transmission Lightweight Shock-absorbent Non-corrodible Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S12A8Z-048PC180 is a hubless spur gear featuring 48 diametral pitch and 180 teeth. It is constructed from cast nylon 12 (PA12G) for the gear body, providing self-lubricating properties and shock absorption. The integral core is made from 303 stainless steel, which enhances strength and ensures non-corrodibility. This gear is designed for high torque transmission while maintaining a lightweight profile. It operates quietly and is dimensionally stable against moisture, making it suitable for various applications. The gear has a bore diameter of 1.575 inches and is precision hobbed and machined for accuracy. Other configurations, including different face widths and tooth counts, may be available upon special order.

Datasheet Summary
Powered by GS/AI

The S12A8Z-048PC180 is a hubless spur gear featuring 48 diametral pitch and 180 teeth. It is constructed from cast nylon 12 (PA12G) for the gear body, providing self-lubricating properties and shock absorption. The integral core is made from 303 stainless steel, which enhances strength and ensures non-corrodibility. This gear is designed for high torque transmission while maintaining a lightweight profile. It operates quietly and is dimensionally stable against moisture, making it suitable for various applications. The gear has a bore diameter of 1.575 inches and is precision hobbed and machined for accuracy. Other configurations, including different face widths and tooth counts, may be available upon special order.

Suppliers

Company
Product
Description
Supplier Links
48 D.P., 180 Teeth, Cast Nylon With 1.575
Hicksville, NY, United States
48 D.P., 180 Teeth, Cast Nylon With 1.575" Dia. Stainless Steel Core
S12A8Z-048PC180
48 D.P., 180 Teeth, Cast Nylon With 1.575" Dia. Stainless Steel Core S12A8Z-048PC180
You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable against moisture High torque transmission Lightweight Shock-absorbent Non-corrodible Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.

You May Also Need:

Shafts

Bearings

Couplings


AGMA 9
1/4 & 3/8 FACE
3/8 & 1/2 BORE
20° PRESSURE ANGLE
MATERIAL:
Gear - Cast Nylon 12 (PA12G)
Knurled Core - 303 Stainless Steel
FEATURES:
Self-lubricating
Quiet operation
Precision hobbed & machined
Integral metal core
Dimensionally stable against moisture
High torque transmission
Lightweight
Shock-absorbent
Non-corrodible
Other face widths, number of teeth, bore diameters and Carbon Steel core available on special order.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S12A8Z-048PC180
Product Name 48 D.P., 180 Teeth, Cast Nylon With 1.575" Dia. Stainless Steel Core
Gear Type Spur; Rack
Number of Teeth 180
Design English
Pressure Angle 20°
AGMA AGMA 9
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 70 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details
Module 0.75, 28 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details
32 D.P., 14 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details
32 D.P., 108 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32108 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 108
Design English
View Details