The S12A10M045N0310 is a hubless spur gear with 45 teeth, module 1, and a 20° pressure angle, made from 2024 aluminum alloy anodized to T4 or T351 condition. It has a 10 mm bore diameter and a face width of 3.2 mm. The pitch diameter is 45 mm, outside diameter is 47 mm, and the reference diameter for lightening holes is 34.9 mm. The gear is designed for metric applications and complies with ISO standards for module 1 gears.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S12A10M045N0310 |
| Product Name | Module 1, 45 Teeth, 20° Pressure Angle, 2024 Aluminum alloy Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |