The S1288Z series comprises hubless, nonmetallic spur gears made of acetal with a 72-pitch, 20° pressure angle. The gear with 108 teeth has a pitch diameter of 1.5000 inches and an outside diameter of 1.528 inches, with a 3/8-inch bore and a 3/16-inch face width. These gears are rated to AGMA 10 quality standards. The series is available with Fairloc® or pin-type hubs on special order.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-072D108 |
| Product Name | 72 DP, 108 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 108 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |