Nonmetallic hubless spur gears in 64 pitch, made of acetal, with a 20° pressure angle and a bore diameter of 0.375 inch, are available in a range of tooth counts from 36 to 224. The gear with 127 teeth has a pitch diameter of 1.9844 inch and an outside diameter of 2.016 inch. These gears meet AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-064D127 |
| Product Name | 64 DP, 127 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 127 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |