The S1288Z-064D048 is a hubless, 64 pitch, 48-tooth spur gear made of precision acetal, with a 20° pressure angle, 0.7500 inch pitch diameter, and a 0.375 inch bore. It has a 0.187 inch face width and an outside diameter of 0.781 inch. The gear is designed for use in miniature gear trains and meets AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-064D048 |
| Product Name | 64 DP, 48 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |