The S1288Z-048D068 is a hubless, 48-pitch spur gear made of precision acetal with 68 teeth, a pitch diameter of 1.4167 inches, an outside diameter of 1.458 inches, a 0.375-inch bore, and a 0.1875-inch face width, designed for nonmetallic gear applications with a 20° pressure angle.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-048D068 |
| Product Name | 48 DP, 68 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |