S1288Z-048D032 is a hubless spur gear made of precision acetal, designed for 48 pitch applications with 32 teeth, a pitch diameter of 0.6667 inches, an outside diameter of 0.708 inches, a 20° pressure angle, and a 3/8 inch bore. The gear has a 3/16 inch face width and conforms to AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-048D032 |
| Product Name | 48 DP, 32 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |