The S1288Z-024D052 is a hubless, 24-pitch spur gear made of precision acetal with a 52-tooth count, a pitch diameter of 2.1667 inches, an outside diameter of 2.250 inches, a 3/8-inch bore, a 3/16-inch face width, and a 20° pressure angle. It is designed for nonmetallic gear applications requiring precise motion transmission.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-024D052 |
| Product Name | 24 DP, 52 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |