S1268Z-072S048 is a hubless spur gear with 48 teeth, 72 pitch, and a 20° pressure angle, made from 303 stainless steel. It has a 3/8 inch bore, a 0.6667 inch pitch diameter, and a 0.694 inch outer diameter. The gear has a 1/8 inch face width and is cataloged under the 72 pitch hubless spur gear series. All gears in this series are supplied with a 3/8 inch bore and 1/8 inch face width; gears over 2-1/8 inch diameter include lightening holes, but this part does not exceed that size. The part is designed for use in miniature gear trains and is available with optional hubs or passivation for stainless steel, though these features are not standard on this model.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-072S048 |
| Product Name | 72 D.P., 48 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Hubless 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |