Hubless spur gears with 72 pitch, 20° pressure angle, and 51 teeth for the S1268Z-072A051 variant are made from 2024 aluminum alloy, anodized, with a 3/8-inch bore, 0.7083-inch pitch diameter, and 0.736-inch outside diameter. The gear face width is 1/8 inch, and the part is designed for applications requiring lightweight, corrosion-resistant gearing. All gears in this series are supplied without hubs and may be ordered with optional hubs in pin, clamp, or Fairloc® types.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-072A051 |
| Product Name | 72 D.P., 51 Teeth, 20° Pressure Angle,AGMA 10 Quality, Hubless 2024 Aluminum, Anodized T4 Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 51 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |