S1268Z-064M090 is a 64 pitch aluminum-acetal spur gear with 90 teeth and a 20° pressure angle, featuring a 3/8 inch bore and 1/8 inch face width. The gear has a 1.4063 inch pitch diameter, a 1.438 inch outside diameter, and a core of aluminum 2024-T3 with an acetal rim. It is manufactured with a toleranced bore diameter of 0.3750+0.0000/-0.000
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1268Z-064M090 |
| Product Name | 64 DP, 90 Teeth, 20° Pressure Angle, Acetal rim / Aluminum core spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; Acetal; Acetal Rim, Aluminum Core |