32-pitch, 20° pressure angle spur gears for clamp-type mounting are available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy, with a 0.250-inch bore and 0.125-inch face width; the gear outer diameter and pitch diameter are specified for tooth counts ranging from 14 to 132.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1166Z-032S016 |
| Product Name | 32 D.P., 16 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 16 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |