Spur gear with 40 teeth, 32 diametral pitch, and 20° pressure angle, made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, with a 0.250 inch bore and 1/8 inch face width. Pitch diameter is 1.2500 inches, outside diameter is 1.313 inches, and the hub is designed for clamping. The gear is part of a series available in 303 stainless steel or anodized aluminum, with standard pitch diameters and outside diameters as listed for 14 to 132 teeth. The clamp-type hub accommodates shaft mounting without set screws.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1166Z-032A040 |
| Product Name | 32 D.P., 40 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |