Stock Drive Products & Sterling Instrument - SDP/SI Module 1, 70 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear S10Z10M070T0505

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S10Z10M070T0505 is a metric spur gear with 70 teeth, module 1, and a 20° pressure angle, featuring an acetal gear rim and a 303 stainless steel hub. It has a 5 mm bore (H7 tolerance) and a 5 mm face width. The gear's pitch diameter is 70 mm, outside diameter is 72 mm, and it includes an M3 set screw for mounting. The part is designed for nonmetallic pin-type hub applications and is available as a standard catalog item within its series.

Datasheet Summary
Powered by GS/AI

The S10Z10M070T0505 is a metric spur gear with 70 teeth, module 1, and a 20° pressure angle, featuring an acetal gear rim and a 303 stainless steel hub. It has a 5 mm bore (H7 tolerance) and a 5 mm face width. The gear's pitch diameter is 70 mm, outside diameter is 72 mm, and it includes an M3 set screw for mounting. The part is designed for nonmetallic pin-type hub applications and is available as a standard catalog item within its series.

Suppliers

Company
Product
Description
Supplier Links
Module 1, 70 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear - S10Z10M070T0505 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 70 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear
S10Z10M070T0505
Module 1, 70 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear S10Z10M070T0505
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S10Z10M070T0505
Product Name Module 1, 70 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
Pressure Angle 20°
Material Stainless; Acetal; Acetal /Stainless Hub
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 24 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details
Module 0.8, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05A075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
48 D.P., 20 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design English
View Details