Stock Drive Products & Sterling Instrument - SDP/SI Module 0.5, 50 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear S10Z05M050T0508

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nonmetallic pin-type hub spur gears with a module of 0.5, 20° pressure angle, and 50 teeth feature an acetal gear rim and a 303 stainless steel hub with an 8 mm bore (H7) and a 5 mm face width. The pitch diameter is 25 mm, and a standard M3 set screw is provided. These gears comply with ISO Class 7 specifications. The hub is designed for integral fastening and includes a sub-drill feature.

Datasheet Summary
Powered by GS/AI

Nonmetallic pin-type hub spur gears with a module of 0.5, 20° pressure angle, and 50 teeth feature an acetal gear rim and a 303 stainless steel hub with an 8 mm bore (H7) and a 5 mm face width. The pitch diameter is 25 mm, and a standard M3 set screw is provided. These gears comply with ISO Class 7 specifications. The hub is designed for integral fastening and includes a sub-drill feature.

Suppliers

Company
Product
Description
Supplier Links
Module 0.5, 50 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear - S10Z05M050T0508 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 50 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear
S10Z05M050T0508
Module 0.5, 50 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear S10Z05M050T0508
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S10Z05M050T0508
Product Name Module 0.5, 50 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
Pressure Angle 20°
Material Stainless; Acetal; Acetal /Stainless Hub
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 24 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05A150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 2, 64 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK20064A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details
32 D.P., 112 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32112 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 112
Design English
View Details