Stock Drive Products & Sterling Instrument - SDP/SI 32 Pitch, 26 Teeth Posi-Drive pulley for Single core belts, Manufactured from 303 Stainless Steel S10S12-026P125

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S10S12-026P125 is a 26-tooth, 32-pitch Posi-Drive sprocket designed for use with single-core Posi-Drive belts, manufactured from 303 stainless steel with a 1/8 inch bore. It has a pitch diameter of 0.8125 inches and an outside diameter of 0.875 inches, with a set screw bore configuration using a #6-32 screw. The sprocket features a 3/64 inch sub-drill and a 3/32 inch pitch diameter reference. Dimensions align with the series specification for 26-tooth sprockets in 303 stainless steel with a 1/8 inch bore.

Datasheet Summary
Powered by GS/AI

The S10S12-026P125 is a 26-tooth, 32-pitch Posi-Drive sprocket designed for use with single-core Posi-Drive belts, manufactured from 303 stainless steel with a 1/8 inch bore. It has a pitch diameter of 0.8125 inches and an outside diameter of 0.875 inches, with a set screw bore configuration using a #6-32 screw. The sprocket features a 3/64 inch sub-drill and a 3/32 inch pitch diameter reference. Dimensions align with the series specification for 26-tooth sprockets in 303 stainless steel with a 1/8 inch bore.

Suppliers

Company
Product
Description
Supplier Links
32 Pitch, 26 Teeth Posi-Drive pulley for Single core belts, Manufactured from 303 Stainless Steel - S10S12-026P125 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
32 Pitch, 26 Teeth Posi-Drive pulley for Single core belts, Manufactured from 303 Stainless Steel
S10S12-026P125
32 Pitch, 26 Teeth Posi-Drive pulley for Single core belts, Manufactured from 303 Stainless Steel S10S12-026P125
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Pulleys (inch)
Product Number S10S12-026P125
Product Name 32 Pitch, 26 Teeth Posi-Drive pulley for Single core belts, Manufactured from 303 Stainless Steel
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
Component Type Timing Pulley
Pitch Type 0.080" (MXL)
Material Aluminum
View Details
3 mm (HTD) Pitch,26 Teeth, 0.25
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.3543 inch (? to 9 mm)
View Details
.200
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Aluminum
View Details
.200
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Aluminum
View Details