The A 6A16-016DF2506 is an aluminum alloy MXL pitch timing belt pulley with 16 teeth, a 0.1875-inch bore, double flanges, and a hub for 0.25-inch wide belts. It has an outer diameter of 0.580 inches, a hub length of 0.580 inches, and a flange-to-flange width of 0.389 inches. The bore tolerance is +0.001/-0.000 inches, and it uses a #4-40 set screw for shaft mounting. The finish is clear anodized, and the outer diameter tolerance is +0.002/-0.000 inches. The part is designed for timing belt applications requiring precise synchronization.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | A 6A16-016DF2506 |
| Product Name | .080" (MXL) Pitch,16 Teeth, 0.1875" Bore, 2 Flanges / With Hub, Aluminum Alloy Timing Pulley for 0.25" Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | 0.080" (MXL) |
| Material | Aluminum |
| Flanges | Two Fanges |
| Belt Width | 0.2500 inch (6.35 mm) |