S10N20M035P2012 is a nonmetallic nylon spur gear with a 35-tooth count, 2 mm module, and 20° pressure angle, mounted on a 35 mm diameter 303 stainless steel core. The gear has a 20 mm face width, a 70 mm pitch diameter, and a bore tolerance of H7 with a 12 mm diameter. The hub diameter is 45 mm, and the outer hub diameter is 40 mm. The holding strength between the nylon gear and stainless steel core may be less than the gear's ultimate strength.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10N20M035P2012 |
| Product Name | Module 2, 35 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 35 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Nylon; Nylon / Stainless Core |