The S10N10M080P1010 is a nonmetallic nylon spur gear with a 303 stainless steel core, featuring 80 teeth, a module of 1, a 20° pressure angle, and a 10 mm face width. The gear has a bore diameter of 80 mm with an H7 tolerance, a hub diameter of 82 mm, and a core diameter of 80 mm. The holding strength between the nylon gear and stainless steel core is noted to be less than the ultimate gear strength.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10N10M080P1010 |
| Product Name | Module 1, 80 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Nylon; Nylon / Stainless Core |