The S10CCPM50P30100G is a metric spur gear rack with a circular pitch of 5 mm (module 1.591), 30 teeth, and a 20° pressure angle, made from AISI 4135 steel with tooth surfaces induction hardened to HRC 50-55. It has a pitch diameter of 47.75 mm, a bore diameter of 50.93 mm with an H7 tolerance, a face width of 40 mm, and a hub projection of 150 mm. The gear adheres to ISO Class 5 standards.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10CCPM50P30100G |
| Product Name | Module 1.591 (5MM C.P.), 30 Teeth, 20° Pressure Angle, AISI 4135 Steel G |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | AISI 4135 Steel |