S10C9Z-024H072 is a hardened alloy steel spur gear with 24 pitch, 72 teeth, and a 20° pressure angle, featuring a 0.500 inch bore and a 0.375 inch face width. The gear has an outside diameter of 3.083 inches and a pitch diameter of 3.000 inches. The material is surface hardened to a Rockwell C hardness of at least 55. The gear includes a hub with two #8-32 UNC-2B mounting holes 90° apart. It is part of a series offering various tooth counts and face widths while maintaining consistent pitch, pressure angle, and hardening specifications.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10C9Z-024H072 |
| Product Name | 24 D.P., 72 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) Hardened Alloy Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Material | Steel; Hardened; Hardened Alloy Steel |