The S1086Z-072A038 is a 72-diametral pitch spur gear with 38 teeth and a 20° pressure angle, manufactured from 2024 aluminum alloy with an anodized finish. It has a 0.2498-inch pitch diameter, a 0.556-inch outside diameter, a 0.250-inch bore, and a 0.187-inch face width. The gear is secured with a #6-32 set screw and features a hub that does not exceed the outside diameter. The pitch diameter and outside diameter are specified with a tolerance of +0.0005/-0.0000 on the pitch diameter. The design accommodates a 0.125-inch sub-drill for the set screw. The gear conforms to AGMA 10 standards for quality as referenced in the catalog header.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-072A038 |
| Product Name | 72 D.P., 38 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 38 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |