The S1086Z-048DS series consists of nonmetallic pin-type hub spur gears with 48 pitch, 20° pressure angle, acetal gear teeth, and 303 stainless steel hubs. The 90-tooth variant has a pitch diameter of 1.8750 inches, an outside diameter of 1.917 inches, and a 0.2498 inch bore. It is secured by a #6-32 set screw and features a 3/16 inch face width.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-048DS090 |
| Product Name | 48 DP, 90 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |