Nonmetallic pin-type hub spur gears with 32 pitch, 104 teeth, acetal gear teeth, and a 303 stainless steel hub. The gear has a pitch diameter of 3.2500 inches, an outer diameter of 3.313 inches, a face width of 3/16 inch, and a 1/4 inch bore with a #6-32 set screw. The pressure angle is 20°. The gear is designed for inch-based applications and is part of a series available in multiple tooth counts and bore sizes.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-032DS104 |
| Product Name | 32 DP, 104 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 104 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |