The S1086Z-032DS series consists of nonmetallic pin-type spur gears with 32 pitch, 20° pressure angle, acetal teeth, and 303 stainless steel hubs. The part S1086Z-032DS050 corresponds to a 50-tooth gear with a pitch diameter of 1.5625 inches, an outer diameter of 1.625 inches, and a 5/16-inch bore, mounted with a #6-32 set screw. The gear has a 3/16-inch face width and is designed for precision applications. Fairloc® hubs are available as an alternative option on special order.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-032DS050 |
| Product Name | 32 DP, 50 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |