The S1086Z-024DS series consists of 24-diameter-pitch, nonmetallic pin-type spur gears with an acetal gear body and a 303 stainless steel hub, featuring a 20° pressure angle and a 3/16-inch face width. The part S1086Z-024DS042 corresponds to the 42-tooth variant with a pitch diameter of 1.7500 inches and an outside diameter of 1.833 inches, mounted via a #6-32 set screw and designed for a 1/4-inch bore. All variants share the same material composition, pressure angle, and mounting configuration.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-024DS042 |
| Product Name | 24 DP, 42 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |