The S1086Z-024DS030 is a 24-pitch, 30-tooth, nonmetallic pin-type hub spur gear with an acetal gear and 303 stainless steel hub, featuring a 1.2500-inch pitch diameter, 1.333-inch outside diameter, 3/16-inch face width, and a 0.2498-inch bore. It has a 20° pressure angle and is secured by a #6-32 set screw. The part is designed for precision applications with a minimum per tooth load rating of 245 lb. The gear is a precision molded component compliant with AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-024DS030 |
| Product Name | 24 DP, 30 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |