Nonmetallic spur gears with 72 pitch and 132 teeth are made of acetal with a 303 stainless steel hub and feature a Fairloc® hub design. The gear has a 20° pressure angle, 3/16 inch face width, and a .437 inch bore with a #6-32 set screw. The pitch diameter is 1.8333 inches and the outside diameter is 1.861 inches. The part is designed for use in miniature gear trains and meets AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-072DS132 |
| Product Name | 72 DP, 132 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 132 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |