Nonmetallic spur gears with 72 pitch, 43 teeth, and a 0.5972-inch pitch diameter, featuring an acetal gear with a 303 stainless steel hub and a 1/8-inch bore, are designed for low-noise, high-wear applications. The gear has a 20° pressure angle, a 3/16-inch face width, and is secured with a #6-32 set screw. A sub-drill of 0.187 inch is provided for shaft retention. This product is available with Fairloc® hubs on special order, and the hub configuration described is standard for this variant.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-072DS043 |
| Product Name | 72 DP, 43 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 43 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |