The S1084Z-064DS224 is a 64 pitch nonmetallic pin-type spur gear with 224 teeth, featuring an acetal gear body and a 303 stainless steel hub. The gear has a pitch diameter of 3.5000 inches, an outside diameter of 3.531 inches, a 3/16 inch face width, and a 20° pressure angle. It is secured with a #6-32 set screw and includes a sub-drill hole of 0.187 inch diameter.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-064DS224 |
| Product Name | 64 DP, 224 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 224 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |